Vishay Intertechnology, Inc. SMD 1uF 25V Capacitor 293D105X0025B2TE3

Description
Tantalum Capacitor, 1uF, 25V, SMD, 1411 Case Product overview: 293D105X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0025B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, 1uF, 25V, SMD, 1411 Case Product overview: 293D105X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0025B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V Capacitor
59-293D105X0025B2TE3
SMD 1uF 25V Capacitor 59-293D105X0025B2TE3
Tantalum Capacitor, 1uF, 25V, SMD, 1411 Case Product overview: 293D105X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0025B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 1uF, 25V, SMD, 1411 Case Product overview: 293D105X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D105X0025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0025B2TE3TR-ND
Tantalum Capacitors 718-293D105X0025B2TE3TR-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0025B2TE3DKR-ND
Tantalum Capacitors 718-293D105X0025B2TE3DKR-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X0025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X0025B2TE3CT-ND
Tantalum Capacitors 718-293D105X0025B2TE3CT-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D105X0025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D105X0025B2TE3
Capacitors - Tantalum Capacitors 293D105X0025B2TE3
CAP TANT 1UF 20% 25V 1411

CAP TANT 1UF 20% 25V 1411

Supplier's Site
Tantalum Capacitor, 1Uf, 25V 20%; Capacitance Vishay - 09K5746 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V 20%; Capacitance Vishay
09K5746
Tantalum Capacitor, 1Uf, 25V 20%; Capacitance Vishay 09K5746
TANTALUM CAPACITOR, 1UF, 25V 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay - 65K2799 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay
65K2799
Capacitor Tant, 1Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay 65K2799
CAPACITOR TANT, 1UF, 25V, 5 OHM, 0.2, 3528-21; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 5 OHM, 0.2, 3528-21; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D105X0025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X0025B2TE3
Tantalum Capacitors 293D105X0025B2TE3
CAP TANT 1UF 20% 25V 1411

CAP TANT 1UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D105X0025B2TE3 718-293D105X0025B2TE3TR-ND 718-293D105X0025B2TE3DKR-ND 293D105X0025B2TE3 09K5746 293D105X0025B2TE3
Product Name SMD 1uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V 20%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details