Vishay Precision Group Ceramic Capacitors 25YD68-R

Description
6800pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD68-R-ND
Ceramic Capacitors 25YD68-R-ND
6800pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

6800pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 25YD68-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD68-R
Ceramic Capacitors 25YD68-R
CAP CER 6800PF 400VAC Y5S RADIAL

CAP CER 6800PF 400VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2789
Capacitor Ceramic 6800Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2789
CAPACITOR CERAMIC 6800PF, 400V, Y5S, 20%, RAD; Capacitance:6800pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 400V, Y5S, 20%, RAD; Capacitance:6800pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 25YD68-R-ND 25YD68-R 65K2789
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers