Vishay Intertechnology, Inc. Ceramic Capacitors 25YD20-R

Description
2000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
2000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD20-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD20-R-ND
Ceramic Capacitors 25YD20-R-ND
2000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

2000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 25YD20-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD20-R
Ceramic Capacitors 25YD20-R
CAP CER 2000PF 400VAC Y5S RADIAL

CAP CER 2000PF 400VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 25YD20-R-ND 25YD20-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers