Vishay Intertechnology, Inc. 245V 70MA Circuit Protection Fuse 2322 661 93043

Description
PTC RESET FUSE 245V 70MA RADIAL Product overview: 2322 661 93043 from Vishay BC Components is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 245V, 70MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 245V, 70MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2322 661 93043 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 245V 70MA RADIAL Product overview: 2322 661 93043 from Vishay BC Components is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 245V, 70MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 245V, 70MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2322 661 93043 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
245V 70MA Circuit Protection Fuse - 150-2322 661 93043 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
245V 70MA Circuit Protection Fuse
150-2322 661 93043
245V 70MA Circuit Protection Fuse 150-2322 661 93043
PTC RESET FUSE 245V 70MA RADIAL Product overview: 2322 661 93043 from Vishay BC Components is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 245V, 70MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 245V, 70MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2322 661 93043 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 245V 70MA RADIAL Product overview: 2322 661 93043 from Vishay BC Components is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 245V, 70MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 245V, 70MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2322 661 93043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2322 661 93043 - 1026975-2322 661 93043 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2322 661 93043
1026975-2322 661 93043
PTC Resettable Fuses - 2322 661 93043 1026975-2322 661 93043
Manufacturer: Vishay Win Source Part Number: 1026975-2322 661 93043 Packaging: Cut Reel Type: Ceramic Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Lead Spacing: 0.197" (5.00mm) Voltage - Max: 245V Current - Hold (Ih) (Max): 70mA Current - Trip (It): 200mA Time to Trip: 20s Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 0.327" Dia x 0.157" W (8.30mm x 4.00mm) Resistance - 25°C (Typ): 25 Ohm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026975-2322 661 93043
Packaging: Cut Reel
Type: Ceramic
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 245V
Current - Hold (Ih) (Max): 70mA
Current - Trip (It): 200mA
Time to Trip: 20s
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 0.327" Dia x 0.157" W (8.30mm x 4.00mm)
Resistance - 25°C (Typ): 25 Ohm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-2322 661 93043 1026975-2322 661 93043
Product Name 245V 70MA Circuit Protection Fuse PTC Resettable Fuses - 2322 661 93043
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 250 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details