Vishay Intertechnology, Inc. 20 A 300 V Diode and Rectifier 20CTH03PBF

Description
20 A 300 V 35 ns Flange Mount Hyperfast Rectifier - TO-220AB Product overview: 20CTH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 300 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A 300 V 35 ns Flange Mount Hyperfast Rectifier - TO-220AB Product overview: 20CTH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 300 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 A 300 V Diode and Rectifier - 286-20CTH03PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 300 V Diode and Rectifier
286-20CTH03PBF
20 A 300 V Diode and Rectifier 286-20CTH03PBF
20 A 300 V 35 ns Flange Mount Hyperfast Rectifier - TO-220AB Product overview: 20CTH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 300 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03PBF can be used for catalog matching and distributor lookup.

20 A 300 V 35 ns Flange Mount Hyperfast Rectifier - TO-220AB Product overview: 20CTH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 300 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 20CTH03PBF - 197391-20CTH03PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTH03PBF
197391-20CTH03PBF
Diodes, Rectifiers - Arrays - 20CTH03PBF 197391-20CTH03PBF
Manufacturer: Vishay Win Source Part Number: 197391-20CTH03PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197391-20CTH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-20CTH03PBF 197391-20CTH03PBF
Product Name 20 A 300 V Diode and Rectifier Diodes, Rectifiers - Arrays - 20CTH03PBF
Package Rail/Tube TO-220; TO-220AB
RoHS Compliant RoHS
IO 20 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details