Vishay Precision Group Single Diodes 1N4935-E3/54

Description
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4935-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4935-E3/54GICT-ND
Single Diodes 1N4935-E3/54GICT-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4935-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4935-E3/54GITR-ND
Single Diodes 1N4935-E3/54GITR-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1200702-1N4935-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1200702-1N4935-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1200702-1N4935-E3/54
Win Source Part Number: 1200702-1N4935-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N4935-E3/54.; 1N4935E3/54; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4935-E3/54GITR,1N4 935-E3/54-ND,1N4935E 354,1N4935-E3/54GICT Base Product Number: 1N4935

Win Source Part Number: 1200702-1N4935-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N4935-E3/54.; 1N4935E3/54;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4935-E3/54GITR,1N4935-E3/54-ND,1N4935E354,1N4935-E3/54GICT
Base Product Number: 1N4935

Buy Now Datasheet
Through-Hole 200V 1A Diode and Rectifier - 280-1N4935-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 200V 1A Diode and Rectifier
280-1N4935-E3/54
Through-Hole 200V 1A Diode and Rectifier 280-1N4935-E3/54
Rectifier Diode 200V 1A DO-204AL Through Hole Product overview: 1N4935-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode 200V 1A DO-204AL Through Hole Product overview: 1N4935-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode,Fast Switching;1A;200V;DO-204AL;Cut-Tape - 70217408 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Fast Switching;1A;200V;DO-204AL;Cut-Tape
70217408
Diode,Fast Switching;1A;200V;DO-204AL;Cut-Tape 70217408
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4935-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4935-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4935-E3/54
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site
Fast Switch Diode, 1A 200V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2325 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 200V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2325
Fast Switch Diode, 1A 200V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2325
FAST SWITCH DIODE, 1A 200V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 200V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 1A 200V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 08R3850 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 200V Do-204Al; Repetitive Peak Reverse Voltage Vishay
08R3850
Fast Switch Diode, 1A 200V Do-204Al; Repetitive Peak Reverse Voltage Vishay 08R3850
FAST SWITCH DIODE, 1A 200V DO-204AL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 200V DO-204AL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 1N4935-E3/54GICT-ND 1200702-1N4935-E3/54 280-1N4935-E3/54 70217408 1N4935-E3/54 78K2325
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Through-Hole 200V 1A Diode and Rectifier Diode,Fast Switching;1A;200V;DO-204AL;Cut-Tape Discrete Semiconductor Products - Diodes - Rectifiers Fast Switch Diode, 1A 200V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
Single Diodes - BAS16E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
3 suppliers