Infineon Technologies AG Single Diodes BAS16E6433HTMA1

Description
Diode Standard 80V 250mA (DC) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Diode Standard 80V 250mA (DC) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS16E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 250mA (DC) Surface Mount PG-SOT23

Diode Standard 80V 250mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Diode, Switching, 80V, Sot-23; Diode Configuration Infineon - 24AC7585 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 80V, Sot-23; Diode Configuration Infineon
24AC7585
Diode, Switching, 80V, Sot-23; Diode Configuration Infineon 24AC7585
DIODE, SWITCHING, 80V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4.5A; RoHS Compliant: Yes

DIODE, SWITCHING, 80V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4.5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS16E6433HTMA1
DIODE GEN PURP 80V 250MA SOT23

DIODE GEN PURP 80V 250MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number BAS16E6433HTMA1TR-ND 24AC7585 BAS16E6433HTMA1
Product Name Single Diodes Diode, Switching, 80V, Sot-23; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F)
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 30 amps
VRRM 100 volts
View Details
RF Diodes - BAR90-02LS - 1151317-BAR90-02LS - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers