Vishay Intertechnology, Inc. Single Zener Diodes 1N4758A-TAP

Description
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4758A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4758A-TAPGITB-ND
Single Zener Diodes 1N4758A-TAPGITB-ND
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 1N4758A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4758A-TAPGICT-ND
Single Zener Diodes 1N4758A-TAPGICT-ND
Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 56V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
56V 1300mW Zener Diode - 287-1N4758A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1300mW Zener Diode
287-1N4758A-TAP
56V 1300mW Zener Diode 287-1N4758A-TAP
Diode Zener Single 56V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4758A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4758A-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 56V 5% 1300mW 2-Pin DO-41 Ammo Product overview: 1N4758A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4758A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4758A-TAP - 197364-1N4758A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4758A-TAP
197364-1N4758A-TAP
Diodes - Zener - Single - 1N4758A-TAP 197364-1N4758A-TAP
Manufacturer: Vishay Win Source Part Number: 197364-1N4758A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Family Name: 1N4758A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): 1N4758A-TP; 1N4758A-BP; 1N4758A-AP; Introduction Date: March 09, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 197364-1N4758A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 110 Ohm
Family Name: 1N4758A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): 1N4758A-TP; 1N4758A-BP; 1N4758A-AP;
Introduction Date: March 09, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4758A-TAP
Zener Diodes 1N4758A-TAP
Zener Diodes 56 Volt 1.3 Watt

Zener Diodes 56 Volt 1.3 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4758A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4758A-TAP
Discrete Semiconductor Products - Diodes - Zener 1N4758A-TAP
DIODE ZENER 56V 1.3W DO41

DIODE ZENER 56V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4758A-TAPGITB-ND 287-1N4758A-TAP 197364-1N4758A-TAP 1N4758A-TAP 1N4758A-TAP
Product Name Single Zener Diodes 56V 1300mW Zener Diode Diodes - Zener - Single - 1N4758A-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Ammo DO-41; DO-41 DO-41; DO-41 DO-204AL (DO-41); DO-41
RoHS Compliant RoHS
VZ 56 volts 56 volts 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V9X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details