General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, available in nominal working voltage range of 2.4 V to 75 V with tolerance series of ±2 % and approximately ±5 %. The device has a forward voltage of up to 0.9 V at 10 mA, junction temperature rating up to 150 °C, and thermal resistance from junction to ambient of 210 K/W with a 1 cm² cathode pad. It is designed for general regulation applications.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 7.45V V(Z), 6.04%, 0.35W, Silicon, Unidirectional
Zener Diode 7.45V 350mW ±6% Surface Mount SOD-123
Zener Diode 7.45V 350mW ±6% Surface Mount SOD-123
Zener Diode 7.45V 350mW ±6% Surface Mount SOD-123
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C7V5X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C7V5X can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325495-BZT52-C7V5X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 7.45 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-7699-2,93407111
Base Product Number: BZT52-C7V5
RoHS Status: ROHS3 Compliant
Zener Diodes BZT52-C7V5/SOD123 SOD2
DIODE ZENER 7.45V 350MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C7V5X | BZT52-C7V5X | 1727-7699-1-ND | 287-BZT52-C7V5X | 1325495-BZT52-C7V5X | BZT52-C7V5X | BZT52-C7V5X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |