Infineon Technologies AG Single Diodes BAS1602LE6327XTMA1

Description
Diode Standard 80V 200mA (DC) Surface Mount PG-TSLP-2-1
Request a Quote Datasheet
Description
Diode Standard 80V 200mA (DC) Surface Mount PG-TSLP-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-BAS1602LE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 200mA (DC) Surface Mount PG-TSLP-2-1

Diode Standard 80V 200mA (DC) Surface Mount PG-TSLP-2-1

Buy Now Datasheet
80V 200MA Diode and Rectifier - 280-BAS1602LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 200MA Diode and Rectifier
280-BAS1602LE6327XTMA1
80V 200MA Diode and Rectifier 280-BAS1602LE6327XTMA1
DIODE GP 80V 200MA TSLP-2-1 Product overview: BAS1602LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS1602LE6327XTM A1 can be used for catalog matching and distributor lookup.

DIODE GP 80V 200MA TSLP-2-1 Product overview: BAS1602LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS1602LE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048177-BAS1602LE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048177-BAS1602LE6327XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048177-BAS1602LE6327XTMA1
Win Source Part Number: 1048177-BAS1602LE632 7XTMA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-882 Supplier Device Package: PG-TSLP-2-1 Alternative Parts (Cross-Reference): 1N4150W-E3-08; MMBD6050; LS4154GS08; 1N4150W-E3-18; BAV74LT1; BAS21HT1GBAS 16-02L E6327; BAS16-02L; BAS16-02L E6327; BAS16-02LE6327; BAS1602LE6327; SP000013548; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS 16-02L E6327-ND,BAS1602LE63 27XT,BAS1602LE6327XT MA1TR,BAS 16-02L E6327,SP000013548 Base Product Number: BAS1602 Product Status: Not For New Designs

Win Source Part Number: 1048177-BAS1602LE6327XTMA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-882
Supplier Device Package: PG-TSLP-2-1
Alternative Parts (Cross-Reference): 1N4150W-E3-08; MMBD6050; LS4154GS08; 1N4150W-E3-18; BAV74LT1; BAS21HT1GBAS 16-02L E6327; BAS16-02L; BAS16-02L E6327; BAS16-02LE6327; BAS1602LE6327; SP000013548;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS 16-02L E6327-ND,BAS1602LE6327XT,BAS1602LE6327XTMA1TR,BAS 16-02L E6327,SP000013548
Base Product Number: BAS1602
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS1602LE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS1602LE6327XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS1602LE6327XTMA1
DIODE GP 80V 200MA TSLP-2-1

DIODE GP 80V 200MA TSLP-2-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 448-BAS1602LE6327XTMA1TR-ND 280-BAS1602LE6327XTMA1 1048177-BAS1602LE6327XTMA1 BAS1602LE6327XTMA1
Product Name Single Diodes 80V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54SW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details