Vishay Precision Group Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 1N4007-E3/54.

Description
STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 26AC5783 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
26AC5783
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 26AC5783
STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.8V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5783
Product Name Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 127648331 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details