The SPJ400S is a high-voltage axial-leaded rectifier stack designed for high reverse voltage applications, with a working reverse voltage of 40,000 V, a maximum average rectified current of 50 mA, a repetitive peak forward surge current of 1 A, and a reverse recovery time of 3000 ns. It has a length of 2.10 inches and operates within an ambient temperature range of -55°C to +150°C.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SPJ400S |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 0.0300 to 0.0500 amps |
| IFSM | 5 amps |