CAP CER 10000PF 100V Z5U RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1C30Z5U103M100B |
| Product Name | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | 10 to 85 C (50 to 185 F) |