Vishay Intertechnology, Inc. Ceramic Capacitors 1C20C0G222J050R

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20C0G222J050R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20C0G222J050R-ND
Ceramic Capacitors 1C20C0G222J050R-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1C20C0G222J050R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20C0G222J050R
Capacitors - Ceramic Capacitors 1C20C0G222J050R
CAP CER 2200PF 50V C0G/NP0 RAD

CAP CER 2200PF 50V C0G/NP0 RAD

Supplier's Site
Cap,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay - 66C6066 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
66C6066
Cap,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay 66C6066
CAP,Ceramic,2200pF,5 0VDC,5-% Tol,5+% Tol,-56,22%-TC,-30,3 0ppm-TC

CAP,Ceramic,2200pF,50VDC,5-% Tol,5+% Tol,-56,22%-TC,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C20C0G222J050R-ND 1C20C0G222J050R 66C6066
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,-56,22%-Tc,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details