Vishay Intertechnology, Inc. Ceramic Capacitors 1C10Z5U103M050R

Description
10000pF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10Z5U103M050R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10Z5U103M050R-ND
Ceramic Capacitors 1C10Z5U103M050R-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Radial

10000pF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1C10Z5U103M050R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C10Z5U103M050R
Capacitors - Ceramic Capacitors 1C10Z5U103M050R
CAP CER 10000PF 50V Z5U RADIAL

CAP CER 10000PF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1C10Z5U103M050R-ND 1C10Z5U103M050R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers