Vishay Intertechnology, Inc. Ceramic Capacitors 1C10X7R223K100B

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10X7R223K100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10X7R223K100B-ND
Ceramic Capacitors 1C10X7R223K100B-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Vishay - 66C6019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Vishay
66C6019
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Vishay 66C6019
CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, RAD; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, RAD; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1C10X7R223K100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C10X7R223K100B
Capacitors - Ceramic Capacitors 1C10X7R223K100B
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1C10X7R223K100B-ND 66C6019 1C10X7R223K100B
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details