Vishay Intertechnology, Inc. Ceramic Capacitors 1C10X7R103K100B

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10X7R103K100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10X7R103K100B-ND
Ceramic Capacitors 1C10X7R103K100B-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.01uF Capacitor
60-1C10X7R103K100B
0.01uF Capacitor 60-1C10X7R103K100B
Multilayer Ceramic Capacitors MLCC - Leaded 0.01uF 100volts X7R 10% 2.5mm L/S Product overview: 1C10X7R103K100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R103K100B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.01uF 100volts X7R 10% 2.5mm L/S Product overview: 1C10X7R103K100B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R103K100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay - 66C6007 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
66C6007
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay 66C6007
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site
Cap 0.01Uf 100Vdc X7R 10% Rdl 2.54Mm Rohs Compliant Vishay - 38AH3729 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.01Uf 100Vdc X7R 10% Rdl 2.54Mm Rohs Compliant Vishay
38AH3729
Cap 0.01Uf 100Vdc X7R 10% Rdl 2.54Mm Rohs Compliant Vishay 38AH3729
CAP 0.01UF 100VDC X7R 10% RDL 2.54MM ROHS COMPLIANT: YES

CAP 0.01UF 100VDC X7R 10% RDL 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C10X7R103K100B-ND 60-1C10X7R103K100B 66C6007 38AH3729
Product Name Ceramic Capacitors 0.01uF Capacitor Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay Cap 0.01Uf 100Vdc X7R 10% Rdl 2.54Mm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers