5.6µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 5.6UF 10% 35V RADIAL
199D, 5.6 F, +/-10 %, 35 V, D-Size Radial RoHS Compliant: No
CAP TANT 5.6UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D565X9035D1V1-ND | 199D565X9035D1V1 | 49C6428 | 199D565X9035D1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D, 5.6 F, +/-10 %, 35 V, D-Size Radial Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF |