Vishay Intertechnology, Inc. Tantalum Capacitors 199D477X0003F6V1

Description
470µF Conformal Coated Tantalum Capacitors 3V Radial
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D477X0003F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D477X0003F6V1-ND
Tantalum Capacitors 199D477X0003F6V1-ND
470µF Conformal Coated Tantalum Capacitors 3V Radial

470µF Conformal Coated Tantalum Capacitors 3V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D477X0003F6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D477X0003F6V1
Capacitors - Tantalum Capacitors 199D477X0003F6V1
CAP TANT 470UF 20% 3V RADIAL

CAP TANT 470UF 20% 3V RADIAL

Supplier's Site
Tantalum Capacitors - 199D477X0003F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D477X0003F6V1
Tantalum Capacitors 199D477X0003F6V1
CAP TANT 470UF 20% 3V RADIAL

CAP TANT 470UF 20% 3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D477X0003F6V1-ND 199D477X0003F6V1 199D477X0003F6V1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details