The 199D476X06R3D6V1 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 47 µF with a tolerance of ±20% and a voltage rating of 6.3 V. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is available in multiple lead styles and case sizes, and can be packaged in bulk or tape and reel formats per EIA-468 standards. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for high-performance applications. The product is compliant with RoHS regulations when marked with "L" for lead-free terminations. The capacitor is also designed to withstand a life test at rated DC voltage at +85 °C for 1000 hours, ensuring reliability in demanding environments. Overall, this tantalum capacitor is a robust choice for engineers seeking reliable performance in compact designs.
47µF Conformal Coated Tantalum Capacitors 6.3V Radial
Capacitor,47uF,6.3VD
CAP TANT 47UF 20% 6.3V RADIAL
CAP TANT 47UF 20% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X06R3D6V1-ND | 49C6406 | 199D476X06R3D6V1 | 199D476X06R3D6V1 |
| Product Name | Tantalum Capacitors | Capacitor,47Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |