47µF Conformal Coated Tantalum Capacitors 6.3V Radial
199D476X06R3D1V1E3 ROHS COMPLIANT: YES
CAP TANT 47UF 20% 6.3V RADIAL
CAP TANT 47UF 20% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X06R3D1V1E3-ND | 15P7353 | 199D476X06R3D1V1E3 | 199D476X06R3D1V1E3 |
| Product Name | Tantalum Capacitors | 199D476X06R3D1V1E3 Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |