Vishay Precision Group 199D, 47 F, +/-20 %, 16 V, E-Size Radial Vishay 199D476X0016E2B1

Description
199D, 47 F, +/-20 %, 16 V, E-Size Radial
Description
199D, 47 F, +/-20 %, 16 V, E-Size Radial

Suppliers

Company
Product
Description
Supplier Links
199D, 47 F, +/-20 %, 16 V, E-Size Radial Vishay - 49C6397 - Newark, An Avnet Company
Chicago, IL, United States
199D, 47 F, +/-20 %, 16 V, E-Size Radial Vishay
49C6397
199D, 47 F, +/-20 %, 16 V, E-Size Radial Vishay 49C6397
199D, 47 F, +/-20 %, 16 V, E-Size Radial

199D, 47 F, +/-20 %, 16 V, E-Size Radial

Supplier's Site
Capacitors - Tantalum Capacitors - 199D476X0016E2B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D476X0016E2B1
Capacitors - Tantalum Capacitors 199D476X0016E2B1
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49C6397 199D476X0016E2B1
Product Name 199D, 47 F, +/-20 %, 16 V, E-Size Radial Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)
Technology Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details