Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9010A1V1

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9010A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9010A1V1-ND
Tantalum Capacitors 199D475X9010A1V1-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial

4.7µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay - 30C8922 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay
30C8922
Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay 30C8922
TANTALUM CAPACITOR, 4.7UF, 10V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 10V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D475X9010A1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9010A1V1
Capacitors - Tantalum Capacitors 199D475X9010A1V1
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - 199D475X9010A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9010A1V1
Tantalum Capacitors 199D475X9010A1V1
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9010A1V1-ND 30C8922 199D475X9010A1V1 199D475X9010A1V1
Product Name Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers