3.3µF Conformal Coated Tantalum Capacitors 35V Radial
199D335X9035B7V1 ROHS COMPLIANT: NO
CAP TANT 3.3UF 10% 35V RADIAL
CAP TANT 3.3UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9035B7V1-ND | 15P7089 | 199D335X9035B7V1 | 199D335X9035B7V1 |
| Product Name | Tantalum Capacitors | 199D335X9035B7V1 Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |