The 199D335X9020B2B1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF and a voltage rating of 20 V. This radial-lead capacitor is designed with solid-electrolyte technology, providing low leakage current and low dissipation factor, which enhances reliability in various applications. It is available in multiple lead styles and case sizes, allowing for flexibility in design and integration. The operating temperature range is from -55 °C to +85 °C, with the possibility of voltage derating up to +125 °C. The capacitor is compliant with RoHS standards when marked with "L" and is suitable for consumer, commercial, and industrial equipment. The product is packaged in standard tape and reel formats, facilitating automated assembly processes.
3.3µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 3.3UF 10% 20V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 199D335X9020B2B1-ND | 199D335X9020B2B1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 3.3 microF | 3.3 microF |