Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X9016D2V1

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9016D2V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9016D2V1-ND
Tantalum Capacitors 199D226X9016D2V1-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial

22µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X9016D2V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9016D2V1
Tantalum Capacitors 199D226X9016D2V1
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 199D226X9016D2V1-ND 199D226X9016D2V1
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details