Vishay Precision Group Tantalum Capacitors 199D226X0010C7V1

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0010C7V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0010C7V1-ND
Tantalum Capacitors 199D226X0010C7V1-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial

22µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X0010C7V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0010C7V1
Tantalum Capacitors 199D226X0010C7V1
CAP TANT 22UF 20% 10V RADIAL

CAP TANT 22UF 20% 10V RADIAL

Supplier's Site Datasheet
199D226X0010C7V1 Rohs Compliant Vishay - 15P6895 - Newark, An Avnet Company
Chicago, IL, United States
199D226X0010C7V1 Rohs Compliant Vishay
15P6895
199D226X0010C7V1 Rohs Compliant Vishay 15P6895
199D226X0010C7V1 ROHS COMPLIANT: NO

199D226X0010C7V1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X0010C7V1-ND 199D226X0010C7V1 15P6895
Product Name Tantalum Capacitors Tantalum Capacitors 199D226X0010C7V1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details