Vishay Precision Group Tantalum Capacitors 199D225X9020A6B1

Description
2.2µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X9020A6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X9020A6B1-ND
Tantalum Capacitors 199D225X9020A6B1-ND
2.2µF Conformal Coated Tantalum Capacitors 20V Radial

2.2µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D225X9020A6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X9020A6B1
Tantalum Capacitors 199D225X9020A6B1
CAP TANT 2.2UF 10% 20V RADIAL

CAP TANT 2.2UF 10% 20V RADIAL

Supplier's Site Datasheet
199D, 2.2 F, +/-10 %, 20 V, A-Size Radial Rohs Compliant Vishay - 49C6127 - Newark, An Avnet Company
Chicago, IL, United States
199D, 2.2 F, +/-10 %, 20 V, A-Size Radial Rohs Compliant Vishay
49C6127
199D, 2.2 F, +/-10 %, 20 V, A-Size Radial Rohs Compliant Vishay 49C6127
199D, 2.2 F, +/-10 %, 20 V, A-Size Radial RoHS Compliant: No

199D, 2.2 F, +/-10 %, 20 V, A-Size Radial RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D225X9020A6B1-ND 199D225X9020A6B1 49C6127
Product Name Tantalum Capacitors Tantalum Capacitors 199D, 2.2 F, +/-10 %, 20 V, A-Size Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B225K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details