Vishay Precision Group Tantalum Capacitors 199D225X9016A1V1

Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X9016A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X9016A1V1-ND
Tantalum Capacitors 199D225X9016A1V1-ND
2.2µF Conformal Coated Tantalum Capacitors 16V Radial

2.2µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D225X9016A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X9016A1V1
Tantalum Capacitors 199D225X9016A1V1
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D225X9016A1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D225X9016A1V1
Capacitors - Tantalum Capacitors 199D225X9016A1V1
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 2.2Uf, 16V, Radial 10%; Capacitance Vishay - 49C6121 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, Radial 10%; Capacitance Vishay
49C6121
Capacitor Tant, 2.2Uf, 16V, Radial 10%; Capacitance Vishay 49C6121
CAPACITOR TANT, 2.2UF, 16V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 2.2UF, 16V, RADIAL 10%; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D225X9016A1V1-ND 199D225X9016A1V1 199D225X9016A1V1 49C6121
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814567 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details