Vishay Intertechnology, Inc. Tantalum Capacitors 199D225X0035B6B1E3

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X0035B6B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X0035B6B1E3-ND
Tantalum Capacitors 199D225X0035B6B1E3-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial

2.2µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D225X0035B6B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X0035B6B1E3
Tantalum Capacitors 199D225X0035B6B1E3
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site Datasheet
199D225X0035B6B1E3 Rohs Compliant Vishay - 15P6818 - Newark, An Avnet Company
Chicago, IL, United States
199D225X0035B6B1E3 Rohs Compliant Vishay
15P6818
199D225X0035B6B1E3 Rohs Compliant Vishay 15P6818
199D225X0035B6B1E3 ROHS COMPLIANT: YES

199D225X0035B6B1E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D225X0035B6B1E3-ND 199D225X0035B6B1E3 15P6818
Product Name Tantalum Capacitors Tantalum Capacitors 199D225X0035B6B1E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details