150µF Conformal Coated Tantalum Capacitors 3V Radial
CAP TANT 150UF 20% 3V RADIAL
CAP TANT 150UF 20% 3V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D157X0003DYV1-ND | 15P6751 | 199D157X0003DYV1 | 199D157X0003DYV1 |
| Product Name | Tantalum Capacitors | 199D157X0003D6V1 Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |