Vishay Precision Group Tantalum Capacitors 199D154X9035A1V1

Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D154X9035A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D154X9035A1V1-ND
Tantalum Capacitors 199D154X9035A1V1-ND
0.15µF Conformal Coated Tantalum Capacitors 35V Radial

0.15µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitor Tant, 0.15Uf, 35V, Radial 10%; Capacitance Vishay - 30C9291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.15Uf, 35V, Radial 10%; Capacitance Vishay
30C9291
Capacitor Tant, 0.15Uf, 35V, Radial 10%; Capacitance Vishay 30C9291
CAPACITOR TANT, 0.15UF, 35V, RADIAL 10%; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 0.15UF, 35V, RADIAL 10%; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - 199D154X9035A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D154X9035A1V1
Tantalum Capacitors 199D154X9035A1V1
CAP TANT 0.15UF 10% 35V RADIAL

CAP TANT 0.15UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D154X9035A1V1-ND 30C9291 199D154X9035A1V1
Product Name Tantalum Capacitors Capacitor Tant, 0.15Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933947 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers