Cornell Dubilier Tantalum Capacitors THF106K035P1F-F

Description
10µF Hermetically Sealed Tantalum Capacitors 35V Axial 161mOhm
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 35V Axial 161mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THF106K035P1F-F-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THF106K035P1F-F-ND
Tantalum Capacitors THF106K035P1F-F-ND
10µF Hermetically Sealed Tantalum Capacitors 35V Axial 161mOhm

10µF Hermetically Sealed Tantalum Capacitors 35V Axial 161mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - THF106K035P1F-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THF106K035P1F-F
Capacitors - Tantalum Capacitors THF106K035P1F-F
CAP TANT 10UF 10% 35V AXIAL

CAP TANT 10UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number THF106K035P1F-F-ND THF106K035P1F-F
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers