Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X9035D2B1

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-199D106X9035D2B1TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-199D106X9035D2B1TR-ND
Tantalum Capacitors 718-199D106X9035D2B1TR-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial

10µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 718-199D106X9035D2B1CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-199D106X9035D2B1CT-ND
Tantalum Capacitors 718-199D106X9035D2B1CT-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial

10µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D106X9035D2B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D106X9035D2B1
Capacitors - Tantalum Capacitors 199D106X9035D2B1
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay - 08J4383 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay
08J4383
Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay 08J4383
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 35V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D106X9035D2B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9035D2B1
Tantalum Capacitors 199D106X9035D2B1
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-199D106X9035D2B1TR-ND 199D106X9035D2B1 08J4383 199D106X9035D2B1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers