Tantalum Cap 10uF 25V 10% Radial 125C Tape & Reel Product overview: 199D106X9025C6B1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9025C6B1E
10µF Conformal Coated Tantalum Capacitors 25V Radial
10µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 10UF 10% 25V RADIAL
CAPACITOR TANT, 10UF, 25V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 10UF 10% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-199D106X9025C6B1E3 | 718-1200-2-ND | 199D106X9025C6B1E3 | 15P6573 | 199D106X9025C6B1E3 |
| Product Name | 10uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 25V, Radial 10%, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |