10µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 10UF 10% 10V RADIAL
199D106X9010BXV1E3 ROHS COMPLIANT: YES
CAP TANT 10UF 10% 10V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X9010BXV1E3-ND | 199D106X9010BXV1E3 | 15P6529 | 199D106X9010BXV1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D106X9010Bxv1E3 Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |