The 199D106X0020C7V1 is a tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 10 µF with a tolerance of ±20% and a voltage rating of 20V. This capacitor is constructed with a solid electrolyte and is available in a radial-lead configuration. It offers low leakage current and low dissipation factor, enhancing reliability in various circuits. The operating temperature range for this capacitor is -55 °C to +85 °C, with the possibility of derating to +125 °C. It is available in multiple lead styles and case sizes, and can be ordered in bulk or tape and reel packaging. The product is compliant with RoHS standards when specified with lead-free terminations. This capacitor is suitable for applications requiring robust performance and longevity.
10µF Conformal Coated Tantalum Capacitors 20V Radial
Capacitor,10uF,20VDC
CAP TANT 10UF 20% 20V RADIAL
CAP TANT 10UF 20% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X0020C7V1-ND | 96K4664 | 199D106X0020C7V1 | 199D106X0020C7V1 |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |