Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9050B7V1E3

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D105X9050B7V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 1 µF with a voltage rating of 50 V and a tolerance of ±10%. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This component is characterized by low leakage current and low dissipation factor, ensuring reliable performance. It is available in multiple lead styles and case sizes, with options for both tin/lead and lead-free terminations. The capacitors are packaged in standard tape and reel formats, complying with EIA-468 specifications. Engineers may find this product suitable for applications requiring compact, high-performance capacitors with robust reliability.

Datasheet Summary
Powered by GS/AI

The 199D105X9050B7V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 1 µF with a voltage rating of 50 V and a tolerance of ±10%. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This component is characterized by low leakage current and low dissipation factor, ensuring reliable performance. It is available in multiple lead styles and case sizes, with options for both tin/lead and lead-free terminations. The capacitors are packaged in standard tape and reel formats, complying with EIA-468 specifications. Engineers may find this product suitable for applications requiring compact, high-performance capacitors with robust reliability.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9050B7V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9050B7V1E3-ND
Tantalum Capacitors 199D105X9050B7V1E3-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial

1µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D105X9050B7V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9050B7V1E3
Tantalum Capacitors 199D105X9050B7V1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site Datasheet
199D105X9050B7V1E3 Rohs Compliant Vishay - 15P6450 - Newark, An Avnet Company
Chicago, IL, United States
199D105X9050B7V1E3 Rohs Compliant Vishay
15P6450
199D105X9050B7V1E3 Rohs Compliant Vishay 15P6450
199D105X9050B7V1E3 ROHS COMPLIANT: YES

199D105X9050B7V1E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X9050B7V1E3-ND 199D105X9050B7V1E3 15P6450
Product Name Tantalum Capacitors Tantalum Capacitors 199D105X9050B7V1E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814602 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details