Vishay Precision Group Tantalum Capacitors 199D105X9035A7V1

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9035A7V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9035A7V1-ND
Tantalum Capacitors 199D105X9035A7V1-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial

1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D105X9035A7V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9035A7V1
Tantalum Capacitors 199D105X9035A7V1
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
199D105X9035A7V1 Rohs Compliant Vishay - 15P6440 - Newark, An Avnet Company
Chicago, IL, United States
199D105X9035A7V1 Rohs Compliant Vishay
15P6440
199D105X9035A7V1 Rohs Compliant Vishay 15P6440
199D105X9035A7V1 ROHS COMPLIANT: NO

199D105X9035A7V1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X9035A7V1-ND 199D105X9035A7V1 15P6440
Product Name Tantalum Capacitors Tantalum Capacitors 199D105X9035A7V1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers