Cap Tant Solid 1uF 25V 10% (4.4 X 7.11mm) Radial 2.54mm 125°C Bulk Product overview: 199D105X9025A1V1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9025A1V1 can be used for catalog matching and distributor lookup.
1µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 1UF 10% 25V RADIAL
TANTALUM CAPACITOR, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
CAP TANT 1UF 10% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-199D105X9025A1V1 | 199D105X9025A1V1-ND | 199D105X9025A1V1 | 08J4325 | 199D105X9025A1V1 |
| Product Name | 1uF 25V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 25V, Radial 10%; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |