Vishay Precision Group Tantalum Capacitors 199D104X9050A1V1

Description
0.1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D104X9050A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D104X9050A1V1-ND
Tantalum Capacitors 199D104X9050A1V1-ND
0.1µF Conformal Coated Tantalum Capacitors 50V Radial

0.1µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D104X9050A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D104X9050A1V1
Tantalum Capacitors 199D104X9050A1V1
CAP TANT 0.1UF 10% 50V RADIAL

CAP TANT 0.1UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Vishay - 30C8832 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Vishay
30C8832
Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Vishay 30C8832
TANTALUM CAPACITOR, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D104X9050A1V1-ND 199D104X9050A1V1 30C8832
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details