Vishay Precision Group Tantalum Capacitors 199D104X9035AYV1E3

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D104X9035AYV1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D104X9035AYV1E3-ND
Tantalum Capacitors 199D104X9035AYV1E3-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial

0.1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay - 99M0550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay
99M0550
Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay 99M0550
CAPACITOR TANT, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D104X9035AYV1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D104X9035AYV1E3
Tantalum Capacitors 199D104X9035AYV1E3
CAP TANT 0.1UF 10% 35V RADIAL

CAP TANT 0.1UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D104X9035AYV1E3-ND 99M0550 199D104X9035AYV1E3
Product Name Tantalum Capacitors Capacitor Tant, 0.1Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Tantalum Capacitors - 1814723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers