Vishay Intertechnology, Inc. Tantalum Capacitors 199D104X0035A6B1

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D104X0035A6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D104X0035A6B1-ND
Tantalum Capacitors 199D104X0035A6B1-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial

0.1µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D104X0035A6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D104X0035A6B1
Tantalum Capacitors 199D104X0035A6B1
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 199D104X0035A6B1-ND 199D104X0035A6B1
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers