The 195D475X9016V8T is a tantalum capacitor with a capacitance of 4.7 OºF and a voltage rating of 16 V. It features a capacitance tolerance of ±10% and is packaged in a standard case code A. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is moisture sensitivity level 2a and is compliant with RoHS standards, with 100% tin terminations available. The capacitor is suitable for applications requiring reliable performance in compact designs, making it a viable choice for engineers looking for dependable tantalum capacitors in their projects.
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric)
CAP TANT 4.7UF 10% 16V 1410
CAP TANT 4.7UF 10% 16V 1410
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 195D475X9016V8T-ND | 195D475X9016V8T | 195D475X9016V8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |