Vishay Intertechnology, Inc. Tantalum Capacitors 195D336X06R3Y2T

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D336X06R3Y2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D336X06R3Y2T-ND
Tantalum Capacitors 195D336X06R3Y2T-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)

33µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D336X06R3Y2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D336X06R3Y2T
Tantalum Capacitors 195D336X06R3Y2T
CAP TANT 33UF 20% 6.3V 2910

CAP TANT 33UF 20% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D336X06R3Y2T-ND 195D336X06R3Y2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details