Vishay Intertechnology, Inc. Tantalum Capacitors 195D336X0025R2T

Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric)
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D336X0025R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D336X0025R2T-ND
Tantalum Capacitors 195D336X0025R2T-ND
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric)

33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D336X0025R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D336X0025R2T
Tantalum Capacitors 195D336X0025R2T
CAP TANT 33UF 20% 25V 2824

CAP TANT 33UF 20% 25V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D336X0025R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
195D336X0025R2T
Capacitors - Tantalum Capacitors 195D336X0025R2T
CAP TANT 33UF 20% 25V 2824

CAP TANT 33UF 20% 25V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 195D336X0025R2T-ND 195D336X0025R2T 195D336X0025R2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details