Vishay Intertechnology, Inc. Tantalum Capacitors 195D335X9004S2T

Description
3.3µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D335X9004S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D335X9004S2T-ND
Tantalum Capacitors 195D335X9004S2T-ND
3.3µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)

3.3µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D335X9004S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D335X9004S2T
Tantalum Capacitors 195D335X9004S2T
CAP TANT 3.3UF 10% 4V 1507

CAP TANT 3.3UF 10% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D335X9004S2T-ND 195D335X9004S2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details