Aluminum electrolytic capacitors in the SVH series are designed for filtering, bypass, coupling, and blocking applications with a rated voltage range up to 450 WVDC and operating temperatures from -40°C to +105°C. The 33 µF, 10 V variant features a 5 mm diameter by 5.4 mm length case, a maximum ESR of 12.06 Ω at 120 Hz and 20°C, and a maximum ripple current of 35 mA at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The series supports a 2000-hour load life at 105°C with rated voltage, and meets shelf life and soldering heat resistance requirements as specified.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33UF 20% 10V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336SVH010MDR | 336SVH010MDR | 336SVH010MDR |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |