CAP TANT 10UF 10% 25V 2810 Product overview: 195D106X9025G2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X9025G2T can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 25V 2810 (7026 Metric)
Manufacturer: Vishay
Win Source Part Number: 854269-195D106X9025G
Series: TANTAMOUNT®, 195D
Features: 10 µF Tantalum Capacitors 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8532.21.0050
CAP TANT 10UF 10% 25V 2810
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-195D106X9025G2T | 195D106X9025G2T-ND | 854269-195D106X9025G2T | 195D106X9025G2T |
| Product Name | 10UF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors - 195D106X9025G2T | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| WVDC | 25 volts |