Vishay Intertechnology, Inc. Single Diodes 183NQ100R

Description
Diode Schottky 100V 180A Chassis Mount
Request a Quote Datasheet
Description
Diode Schottky 100V 180A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 183NQ100R-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
183NQ100R-ND
Single Diodes 183NQ100R-ND
Diode Schottky 100V 180A Chassis Mount

Diode Schottky 100V 180A Chassis Mount

Buy Now Datasheet
Diodes, Rectifiers - Single - 183NQ100R - 5141-183NQ100R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 183NQ100R
5141-183NQ100R
Diodes, Rectifiers - Single - 183NQ100R 5141-183NQ100R
Manufacturer: Vishay Win Source Part Number: 5141-183NQ100R Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 180A Voltage - Forward (Vf) (Max) @ If: 950mV @ 180A Current - Reverse Leakage @ Vr: 4.5mA @ 100V Capacitance @ Vr, F: 4150pF @ 5V, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: HALF-PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 5141-183NQ100R
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 180A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 180A
Current - Reverse Leakage @ Vr: 4.5mA @ 100V
Capacitance @ Vr, F: 4150pF @ 5V, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: HALF-PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 100V 180A Diode and Rectifier - 280-183NQ100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 180A Diode and Rectifier
280-183NQ100R
Schottky 100V 180A Diode and Rectifier 280-183NQ100R
DIODE SCHOTTKY 100V 180A D-67 Product overview: 183NQ100R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 180A D-67 Product overview: 183NQ100R from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 180A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 180A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-183NQ100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
183NQ100R
Discrete Semiconductor Products - Diodes - Rectifiers 183NQ100R
DIODE SCHOTTKY 100V 180A D-67

DIODE SCHOTTKY 100V 180A D-67

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 183NQ100R-ND 5141-183NQ100R 280-183NQ100R 183NQ100R
Product Name Single Diodes Diodes, Rectifiers - Single - 183NQ100R Schottky 100V 180A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers